Capital Lighting, Inc. 21153WHUB Mid. Chandeliers-Drum Shades 666134

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Umber Bronze Weight: 7.63 Product Name: Three Light Chandelier UPC: 783209083776 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Umber Bronze Weight: 7.63 Product Name: Three Light Chandelier UPC: 783209083776 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21153WHUB Mid. Chandeliers-Drum Shades - 666134 - Capital Lighting, Inc.
Columbus, OH, USA
21153WHUB Mid. Chandeliers-Drum Shades
666134
21153WHUB Mid. Chandeliers-Drum Shades 666134
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Umber Bronze Weight: 7.63 Product Name: Three Light Chandelier UPC: 783209083776 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Umber Bronze
Weight: 7.63
Product Name: Three Light Chandelier
UPC: 783209083776
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666134
Product Name 21153WHUB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details