Capital Lighting, Inc. 21158WHUB Foyer/Hall Lanterns-Glass w/Frame 666131

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 44.00 Bulb Qty: 6 Wattage: 60 Finish: Umber Bronze Weight: 17.28 Product Name: Six Light Entry Foyer Pendant UPC: 783209083806 Category: Entry Foyer Pendant Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 44.00 Bulb Qty: 6 Wattage: 60 Finish: Umber Bronze Weight: 17.28 Product Name: Six Light Entry Foyer Pendant UPC: 783209083806 Category: Entry Foyer Pendant Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21158WHUB Foyer/Hall Lanterns-Glass w/Frame - 666131 - Capital Lighting, Inc.
Columbus, OH, USA
21158WHUB Foyer/Hall Lanterns-Glass w/Frame
666131
21158WHUB Foyer/Hall Lanterns-Glass w/Frame 666131
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 44.00 Bulb Qty: 6 Wattage: 60 Finish: Umber Bronze Weight: 17.28 Product Name: Six Light Entry Foyer Pendant UPC: 783209083806 Category: Entry Foyer Pendant Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 44.00
Bulb
Qty: 6
Wattage: 60
Finish: Umber Bronze
Weight: 17.28
Product Name: Six Light Entry Foyer Pendant
UPC: 783209083806
Category: Entry Foyer Pendant
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666131
Product Name 21158WHUB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details