Capital Lighting, Inc. 35002OB Exterior -Wall Mount 666129

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 3 Product Name: One Light Outdoor Wall Lantern UPC: 783209016989 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 3 Product Name: One Light Outdoor Wall Lantern UPC: 783209016989 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
35002OB Exterior -Wall Mount - 666129 - Capital Lighting, Inc.
Columbus, OH, USA
35002OB Exterior -Wall Mount
666129
35002OB Exterior -Wall Mount 666129
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 3 Product Name: One Light Outdoor Wall Lantern UPC: 783209016989 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oriental Bronze
Weight: 3
Product Name: One Light Outdoor Wall Lantern
UPC: 783209016989
Category: Outdoor Wall Mount
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666129
Product Name 35002OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details