Capital Lighting, Inc. 83099FTSN Bathroom Fixtures-Two Lights 666125

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 8.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 4.58 Product Name: Two Light Wall Sconce UPC: 783209076532 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 8.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 4.58 Product Name: Two Light Wall Sconce UPC: 783209076532 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
83099FTSN Bathroom Fixtures-Two Lights - 666125 - Capital Lighting, Inc.
Columbus, OH, USA
83099FTSN Bathroom Fixtures-Two Lights
666125
83099FTSN Bathroom Fixtures-Two Lights 666125
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 8.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 4.58 Product Name: Two Light Wall Sconce UPC: 783209076532 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.00
Extension: 8.5
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 4.58
Product Name: Two Light Wall Sconce
UPC: 783209076532
Category: Wall Sconce
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666125
Product Name 83099FTSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details