Capital Lighting, Inc. 21346DWUB Large Chandeliers-Glass Shade 666117

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 39.00 Bulb Type: Xenon Qty: 9 Wattage: 75 Finish: Umber Bronze Weight: 39.7 Product Name: Nine Light Chandelier UPC: 783209083868 Category: Multi-Tier Chandelier Glass: Dusty White Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 39.00 Bulb Type: Xenon Qty: 9 Wattage: 75 Finish: Umber Bronze Weight: 39.7 Product Name: Nine Light Chandelier UPC: 783209083868 Category: Multi-Tier Chandelier Glass: Dusty White Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21346DWUB Large Chandeliers-Glass Shade - 666117 - Capital Lighting, Inc.
Columbus, OH, USA
21346DWUB Large Chandeliers-Glass Shade
666117
21346DWUB Large Chandeliers-Glass Shade 666117
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 39.00 Bulb Type: Xenon Qty: 9 Wattage: 75 Finish: Umber Bronze Weight: 39.7 Product Name: Nine Light Chandelier UPC: 783209083868 Category: Multi-Tier Chandelier Glass: Dusty White Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 39.00
Bulb
Type: Xenon
Qty: 9
Wattage: 75
Finish: Umber Bronze
Weight: 39.7
Product Name: Nine Light Chandelier
UPC: 783209083868
Category: Multi-Tier Chandelier
Glass: Dusty White
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666117
Product Name 21346DWUB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details