Capital Lighting, Inc. 21347DWUB Pendants-Drum Shade 666114

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Umber Bronze Weight: 22.97 Product Name: Two Light Pendant UPC: 783209083875 Category: Pendant Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Umber Bronze Weight: 22.97 Product Name: Two Light Pendant UPC: 783209083875 Category: Pendant Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21347DWUB Pendants-Drum Shade - 666114 - Capital Lighting, Inc.
Columbus, OH, USA
21347DWUB Pendants-Drum Shade
666114
21347DWUB Pendants-Drum Shade 666114
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Umber Bronze Weight: 22.97 Product Name: Two Light Pendant UPC: 783209083875 Category: Pendant Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Umber Bronze
Weight: 22.97
Product Name: Two Light Pendant
UPC: 783209083875
Category: Pendant
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666114
Product Name 21347DWUB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details