Capital Lighting, Inc. 21512FTSN Bathroom Fixtures-Two Lights 666112

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Extension: 7 Bulb Type: Xenon Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 5.78 Product Name: Two Light Bath Vanity UPC: 783209083929 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Extension: 7 Bulb Type: Xenon Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 5.78 Product Name: Two Light Bath Vanity UPC: 783209083929 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21512FTSN Bathroom Fixtures-Two Lights - 666112 - Capital Lighting, Inc.
Columbus, OH, USA
21512FTSN Bathroom Fixtures-Two Lights
666112
21512FTSN Bathroom Fixtures-Two Lights 666112
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Extension: 7 Bulb Type: Xenon Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 5.78 Product Name: Two Light Bath Vanity UPC: 783209083929 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.75
Extension: 7
Bulb
Type: Xenon
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 5.78
Product Name: Two Light Bath Vanity
UPC: 783209083929
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666112
Product Name 21512FTSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details