Capital Lighting, Inc. 35001OB Exterior -Wall Mount 666105

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 2.1 Product Name: One Light Outdoor Wall Lantern UPC: 783209016958 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 2.1 Product Name: One Light Outdoor Wall Lantern UPC: 783209016958 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
35001OB Exterior -Wall Mount - 666105 - Capital Lighting, Inc.
Columbus, OH, USA
35001OB Exterior -Wall Mount
666105
35001OB Exterior -Wall Mount 666105
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 2.1 Product Name: One Light Outdoor Wall Lantern UPC: 783209016958 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oriental Bronze
Weight: 2.1
Product Name: One Light Outdoor Wall Lantern
UPC: 783209016958
Category: Outdoor Wall Mount
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666105
Product Name 35001OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details