Capital Lighting, Inc. P3459-09 Pendants-Bowl Style 666094

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247148400 Category: Hall & Foyer Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247148400 Category: Hall & Foyer Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3459-09 Pendants-Bowl Style - 666094 - Capital Lighting, Inc.
Columbus, OH, USA
P3459-09 Pendants-Bowl Style
666094
P3459-09 Pendants-Bowl Style 666094
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247148400 Category: Hall & Foyer Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Foyer
UPC: 785247148400
Category: Hall & Foyer
Glass: Etched Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666094
Product Name P3459-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details