Capital Lighting, Inc. P3829-77 Semi-Flush Mts.-Bowl Style 666090

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247162475 Category: Close To Ceiling Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247162475 Category: Close To Ceiling Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3829-77 Semi-Flush Mts.-Bowl Style - 666090 - Capital Lighting, Inc.
Columbus, OH, USA
P3829-77 Semi-Flush Mts.-Bowl Style
666090
P3829-77 Semi-Flush Mts.-Bowl Style 666090
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247162475 Category: Close To Ceiling Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247162475
Category: Close To Ceiling
Glass: Frosted Caramel Swirl
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666090
Product Name P3829-77 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details