Capital Lighting, Inc. P5731-31 Exterior -Wall Mount 666079

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 35.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Lantern UPC: 785247152377 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 35.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Lantern UPC: 785247152377 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5731-31 Exterior -Wall Mount - 666079 - Capital Lighting, Inc.
Columbus, OH, USA
P5731-31 Exterior -Wall Mount
666079
P5731-31 Exterior -Wall Mount 666079
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 35.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Lantern UPC: 785247152377 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 35.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Wall Lantern
UPC: 785247152377
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666079
Product Name P5731-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details