PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.25
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Lantern
UPC: 785247152391
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 666077 |
| Product Name | P5756-31 Exterior -Wall Mount |
| Application | Residential; Outdoor |