Capital Lighting, Inc. P5831-31 Exterior -Wall Mount 666076

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Lantern UPC: 785247152476 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Lantern UPC: 785247152476 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5831-31 Exterior -Wall Mount - 666076 - Capital Lighting, Inc.
Columbus, OH, USA
P5831-31 Exterior -Wall Mount
666076
P5831-31 Exterior -Wall Mount 666076
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Lantern UPC: 785247152476 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Lantern
UPC: 785247152476
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666076
Product Name P5831-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details