Capital Lighting, Inc. P5846-31 Exterior -Wall Mount 666073

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 785247152384 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 785247152384 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5846-31 Exterior -Wall Mount - 666073 - Capital Lighting, Inc.
Columbus, OH, USA
P5846-31 Exterior -Wall Mount
666073
P5846-31 Exterior -Wall Mount 666073
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 785247152384 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Lantern
UPC: 785247152384
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666073
Product Name P5846-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details