Capital Lighting, Inc. P7153-09 Sconces-Pocket 666070

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247148493 Category: Sconces Glass: Etched Alabaster Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247148493 Category: Sconces Glass: Etched Alabaster Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7153-09 Sconces-Pocket - 666070 - Capital Lighting, Inc.
Columbus, OH, USA
P7153-09 Sconces-Pocket
666070
P7153-09 Sconces-Pocket 666070
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247148493 Category: Sconces Glass: Etched Alabaster Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Sconce
UPC: 785247148493
Category: Sconces
Glass: Etched Alabaster
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666070
Product Name P7153-09 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details