Capital Lighting, Inc. 2180PS Mini Pendants-Rod 666046

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Silver Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Silver Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
2180PS Mini Pendants-Rod - 666046 - Capital Lighting, Inc.
Columbus, OH, USA
2180PS Mini Pendants-Rod
666046
2180PS Mini Pendants-Rod 666046
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Silver Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 30
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Silver
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666046
Product Name 2180PS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details