Capital Lighting, Inc. 2218BN Mid. Chandeliers-Glass Down 666042

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Extension: 96 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Extension: 96 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2218BN Mid. Chandeliers-Glass Down - 666042 - Capital Lighting, Inc.
Columbus, OH, USA
2218BN Mid. Chandeliers-Glass Down
666042
2218BN Mid. Chandeliers-Glass Down 666042
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Extension: 96 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 24.00
Extension: 96
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666042
Product Name 2218BN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details