Capital Lighting, Inc. 2186PS Pendants-Drum Shade 666041

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Extension: 98.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Silver Product Name: Four Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Extension: 98.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Silver Product Name: Four Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
2186PS Pendants-Drum Shade - 666041 - Capital Lighting, Inc.
Columbus, OH, USA
2186PS Pendants-Drum Shade
666041
2186PS Pendants-Drum Shade 666041
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Extension: 98.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Silver Product Name: Four Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.50
Extension: 98.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Silver
Product Name: Four Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666041
Product Name 2186PS Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details