Capital Lighting, Inc. LS-21091 Lamps-Desk/Piano Lamps 665998

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.00 Bulb Type: R45 Qty: 1 Wattage: 40 Finish: Silver and Dark Walnut Product Name: One Light Desk Lamp UPC: 088675439172
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.00 Bulb Type: R45 Qty: 1 Wattage: 40 Finish: Silver and Dark Walnut Product Name: One Light Desk Lamp UPC: 088675439172

Suppliers

Company
Product
Description
Supplier Links
LS-21091 Lamps-Desk/Piano Lamps - 665998 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21091 Lamps-Desk/Piano Lamps
665998
LS-21091 Lamps-Desk/Piano Lamps 665998
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.00 Bulb Type: R45 Qty: 1 Wattage: 40 Finish: Silver and Dark Walnut Product Name: One Light Desk Lamp UPC: 088675439172

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 23.00
Bulb
Type: R45
Qty: 1
Wattage: 40
Finish: Silver and Dark Walnut
Product Name: One Light Desk Lamp
UPC: 088675439172

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665998
Product Name LS-21091 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details