Capital Lighting, Inc. LS-21075CML Lamps-Table Lamps 665997

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Caramel Product Name: One Light Table Lamp UPC: 088675438694
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Caramel Product Name: One Light Table Lamp UPC: 088675438694

Suppliers

Company
Product
Description
Supplier Links
LS-21075CML Lamps-Table Lamps - 665997 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21075CML Lamps-Table Lamps
665997
LS-21075CML Lamps-Table Lamps 665997
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Caramel Product Name: One Light Table Lamp UPC: 088675438694

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Caramel
Product Name: One Light Table Lamp
UPC: 088675438694

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665997
Product Name LS-21075CML Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details