Capital Lighting, Inc. LS-21090 Lamps-Accent Lamps 665995

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 5.50 Bulb Type: R45 Qty: 1 Wattage: 40 Finish: Silver and Dark Walnut Product Name: One Light Clip On Lamp UPC: 088675439165
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 5.50 Bulb Type: R45 Qty: 1 Wattage: 40 Finish: Silver and Dark Walnut Product Name: One Light Clip On Lamp UPC: 088675439165

Suppliers

Company
Product
Description
Supplier Links
LS-21090 Lamps-Accent Lamps - 665995 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21090 Lamps-Accent Lamps
665995
LS-21090 Lamps-Accent Lamps 665995
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 5.50 Bulb Type: R45 Qty: 1 Wattage: 40 Finish: Silver and Dark Walnut Product Name: One Light Clip On Lamp UPC: 088675439165

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 5.50
Bulb
Type: R45
Qty: 1
Wattage: 40
Finish: Silver and Dark Walnut
Product Name: One Light Clip On Lamp
UPC: 088675439165

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665995
Product Name LS-21090 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details