Capital Lighting, Inc. LS-21216SILV Lamps-Desk/Piano Lamps 665988

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675440833
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675440833

Suppliers

Company
Product
Description
Supplier Links
LS-21216SILV Lamps-Desk/Piano Lamps - 665988 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21216SILV Lamps-Desk/Piano Lamps
665988
LS-21216SILV Lamps-Desk/Piano Lamps 665988
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675440833

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 40
Finish: Silver
Product Name: One Light Desk Lamp
UPC: 088675440833

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665988
Product Name LS-21216SILV Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details