Capital Lighting, Inc. LS-21216BLK Lamps-Desk/Piano Lamps 665985

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Desk Lamp UPC: 088675440826
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Desk Lamp UPC: 088675440826

Suppliers

Company
Product
Description
Supplier Links
LS-21216BLK Lamps-Desk/Piano Lamps - 665985 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21216BLK Lamps-Desk/Piano Lamps
665985
LS-21216BLK Lamps-Desk/Piano Lamps 665985
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Desk Lamp UPC: 088675440826

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 40
Finish: Black
Product Name: One Light Desk Lamp
UPC: 088675440826

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665985
Product Name LS-21216BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details