Capital Lighting, Inc. LS-21095BLU Lamps-Accent Lamps 665977

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Bulb Type: G45 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Table Lamp UPC: 088675439202
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Bulb Type: G45 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Table Lamp UPC: 088675439202

Suppliers

Company
Product
Description
Supplier Links
LS-21095BLU Lamps-Accent Lamps - 665977 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21095BLU Lamps-Accent Lamps
665977
LS-21095BLU Lamps-Accent Lamps 665977
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Bulb Type: G45 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Table Lamp UPC: 088675439202

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Bulb
Type: G45
Qty: 1
Wattage: 40
Finish: Blue
Product Name: One Light Table Lamp
UPC: 088675439202

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665977
Product Name LS-21095BLU Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details