Capital Lighting, Inc. LS-21095WHT Lamps-Accent Lamps 665971

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Bulb Type: G45 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Table Lamp UPC: 088675439240
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Bulb Type: G45 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Table Lamp UPC: 088675439240

Suppliers

Company
Product
Description
Supplier Links
LS-21095WHT Lamps-Accent Lamps - 665971 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21095WHT Lamps-Accent Lamps
665971
LS-21095WHT Lamps-Accent Lamps 665971
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Bulb Type: G45 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Table Lamp UPC: 088675439240

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Bulb
Type: G45
Qty: 1
Wattage: 40
Finish: White
Product Name: One Light Table Lamp
UPC: 088675439240

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665971
Product Name LS-21095WHT Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details