Capital Lighting, Inc. LS-21095YLW Lamps-Accent Lamps 665970

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Bulb Type: G45 Qty: 1 Wattage: 40 Finish: Yellow Product Name: One Light Table Lamp UPC: 088675439257
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Bulb Type: G45 Qty: 1 Wattage: 40 Finish: Yellow Product Name: One Light Table Lamp UPC: 088675439257

Suppliers

Company
Product
Description
Supplier Links
LS-21095YLW Lamps-Accent Lamps - 665970 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21095YLW Lamps-Accent Lamps
665970
LS-21095YLW Lamps-Accent Lamps 665970
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Bulb Type: G45 Qty: 1 Wattage: 40 Finish: Yellow Product Name: One Light Table Lamp UPC: 088675439257

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Bulb
Type: G45
Qty: 1
Wattage: 40
Finish: Yellow
Product Name: One Light Table Lamp
UPC: 088675439257

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665970
Product Name LS-21095YLW Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details