Capital Lighting, Inc. LS-21133BLK/BLK Lamps-Table Lamps 665966

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 088675439738
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 088675439738

Suppliers

Company
Product
Description
Supplier Links
LS-21133BLK/BLK Lamps-Table Lamps - 665966 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21133BLK/BLK Lamps-Table Lamps
665966
LS-21133BLK/BLK Lamps-Table Lamps 665966
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 088675439738

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675439738

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665966
Product Name LS-21133BLK/BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details