Capital Lighting, Inc. LS-21140PS/WHT Lamps-Table Lamps 665962

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675439523
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675439523

Suppliers

Company
Product
Description
Supplier Links
LS-21140PS/WHT Lamps-Table Lamps - 665962 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21140PS/WHT Lamps-Table Lamps
665962
LS-21140PS/WHT Lamps-Table Lamps 665962
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675439523

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675439523

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665962
Product Name LS-21140PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details