Capital Lighting, Inc. LS-21200 Lamps-Table Lamps 665952

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ceramic Body Product Name: One Light Table Lamp UPC: 088675440666
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ceramic Body Product Name: One Light Table Lamp UPC: 088675440666

Suppliers

Company
Product
Description
Supplier Links
LS-21200 Lamps-Table Lamps - 665952 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21200 Lamps-Table Lamps
665952
LS-21200 Lamps-Table Lamps 665952
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ceramic Body Product Name: One Light Table Lamp UPC: 088675440666

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ceramic Body
Product Name: One Light Table Lamp
UPC: 088675440666

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665952
Product Name LS-21200 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details