Capital Lighting, Inc. LS-211RED Lamps-Desk/Piano Lamps 665951

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Desk Lamp UPC: 088675211037
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Desk Lamp UPC: 088675211037

Suppliers

Company
Product
Description
Supplier Links
LS-211RED Lamps-Desk/Piano Lamps - 665951 - Capital Lighting, Inc.
Columbus, OH, USA
LS-211RED Lamps-Desk/Piano Lamps
665951
LS-211RED Lamps-Desk/Piano Lamps 665951
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Desk Lamp UPC: 088675211037

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Red
Product Name: One Light Desk Lamp
UPC: 088675211037

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665951
Product Name LS-211RED Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details