Capital Lighting, Inc. LS-21113 Lamps-Table Lamps 665945

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Gold Metal Product Name: One Light Table Lamp UPC: 088675439356
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Gold Metal Product Name: One Light Table Lamp UPC: 088675439356

Suppliers

Company
Product
Description
Supplier Links
LS-21113 Lamps-Table Lamps - 665945 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21113 Lamps-Table Lamps
665945
LS-21113 Lamps-Table Lamps 665945
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Gold Metal Product Name: One Light Table Lamp UPC: 088675439356

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Gold Metal
Product Name: One Light Table Lamp
UPC: 088675439356

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665945
Product Name LS-21113 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details