Capital Lighting, Inc. LS-21111 Lamps-Table Lamps 665942

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Plated Black Nickel and Crystal Product Name: One Light Table Lamp UPC: 088675439349
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Plated Black Nickel and Crystal Product Name: One Light Table Lamp UPC: 088675439349

Suppliers

Company
Product
Description
Supplier Links
LS-21111 Lamps-Table Lamps - 665942 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21111 Lamps-Table Lamps
665942
LS-21111 Lamps-Table Lamps 665942
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Plated Black Nickel and Crystal Product Name: One Light Table Lamp UPC: 088675439349

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Plated Black Nickel and Crystal
Product Name: One Light Table Lamp
UPC: 088675439349

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665942
Product Name LS-21111 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details