Capital Lighting, Inc. LS-21147 Lamps-Table Lamps 665937

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Two Tone Ceramic Product Name: One Light Table Lamp UPC: 088675439578
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Two Tone Ceramic Product Name: One Light Table Lamp UPC: 088675439578

Suppliers

Company
Product
Description
Supplier Links
LS-21147 Lamps-Table Lamps - 665937 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21147 Lamps-Table Lamps
665937
LS-21147 Lamps-Table Lamps 665937
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Two Tone Ceramic Product Name: One Light Table Lamp UPC: 088675439578

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Two Tone Ceramic
Product Name: One Light Table Lamp
UPC: 088675439578

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665937
Product Name LS-21147 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details