Capital Lighting, Inc. LS-21155C/WHT Lamps-Table Lamps 665930

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675439981
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675439981

Suppliers

Company
Product
Description
Supplier Links
LS-21155C/WHT Lamps-Table Lamps - 665930 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21155C/WHT Lamps-Table Lamps
665930
LS-21155C/WHT Lamps-Table Lamps 665930
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675439981

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675439981

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665930
Product Name LS-21155C/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details