Capital Lighting, Inc. LS-21182 Lamps-Table Lamps 665926

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 25.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675442103 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 25.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675442103 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-21182 Lamps-Table Lamps - 665926 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21182 Lamps-Table Lamps
665926
LS-21182 Lamps-Table Lamps 665926
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 25.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675442103 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 25.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675442103
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665926
Product Name LS-21182 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details