Capital Lighting, Inc. LS-21192 Lamps-Table Lamps 665925

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass and Painted Body Product Name: One Light Table Lamp UPC: 088675440598
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass and Painted Body Product Name: One Light Table Lamp UPC: 088675440598

Suppliers

Company
Product
Description
Supplier Links
LS-21192 Lamps-Table Lamps - 665925 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21192 Lamps-Table Lamps
665925
LS-21192 Lamps-Table Lamps 665925
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass and Painted Body Product Name: One Light Table Lamp UPC: 088675440598

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass and Painted Body
Product Name: One Light Table Lamp
UPC: 088675440598

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665925
Product Name LS-21192 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details