Capital Lighting, Inc. LS-21185BLK Lamps-Desk/Piano Lamps 665923

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Black Product Name: One Light Desk Lamp UPC: 088675440536
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Black Product Name: One Light Desk Lamp UPC: 088675440536

Suppliers

Company
Product
Description
Supplier Links
LS-21185BLK Lamps-Desk/Piano Lamps - 665923 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21185BLK Lamps-Desk/Piano Lamps
665923
LS-21185BLK Lamps-Desk/Piano Lamps 665923
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Black Product Name: One Light Desk Lamp UPC: 088675440536

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.50
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Black
Product Name: One Light Desk Lamp
UPC: 088675440536

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665923
Product Name LS-21185BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details