Capital Lighting, Inc. LS-21172BLU Lamps-Accent Lamps 665918

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Clip On Lamp UPC: 088675440413
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Clip On Lamp UPC: 088675440413

Suppliers

Company
Product
Description
Supplier Links
LS-21172BLU Lamps-Accent Lamps - 665918 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21172BLU Lamps-Accent Lamps
665918
LS-21172BLU Lamps-Accent Lamps 665918
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Clip On Lamp UPC: 088675440413

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 15.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 40
Finish: Blue
Product Name: One Light Clip On Lamp
UPC: 088675440413

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665918
Product Name LS-21172BLU Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details