Capital Lighting, Inc. LS-21170G Lamps-Desk/Piano Lamps 665913

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Bulb Type: LED Qty: 18 Finish: Gun Metal Product Name: 18 Light LED Desk Lamp UPC: 088675440130
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Bulb Type: LED Qty: 18 Finish: Gun Metal Product Name: 18 Light LED Desk Lamp UPC: 088675440130

Suppliers

Company
Product
Description
Supplier Links
LS-21170G Lamps-Desk/Piano Lamps - 665913 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21170G Lamps-Desk/Piano Lamps
665913
LS-21170G Lamps-Desk/Piano Lamps 665913
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Bulb Type: LED Qty: 18 Finish: Gun Metal Product Name: 18 Light LED Desk Lamp UPC: 088675440130

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.50
Bulb
Type: LED
Qty: 18
Finish: Gun Metal
Product Name: 18 Light LED Desk Lamp
UPC: 088675440130

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665913
Product Name LS-21170G Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details