Capital Lighting, Inc. LS-21170L/BLU Lamps-Desk/Piano Lamps 665911

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Bulb Type: LED Qty: 18 Finish: Light Blue Product Name: 18 Light LED Desk Lamp UPC: 088675440147
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Bulb Type: LED Qty: 18 Finish: Light Blue Product Name: 18 Light LED Desk Lamp UPC: 088675440147

Suppliers

Company
Product
Description
Supplier Links
LS-21170L/BLU Lamps-Desk/Piano Lamps - 665911 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21170L/BLU Lamps-Desk/Piano Lamps
665911
LS-21170L/BLU Lamps-Desk/Piano Lamps 665911
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Bulb Type: LED Qty: 18 Finish: Light Blue Product Name: 18 Light LED Desk Lamp UPC: 088675440147

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.50
Bulb
Type: LED
Qty: 18
Finish: Light Blue
Product Name: 18 Light LED Desk Lamp
UPC: 088675440147

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665911
Product Name LS-21170L/BLU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details