Capital Lighting, Inc. LS-21170LIME Lamps-Desk/Piano Lamps 665910

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Bulb Type: LED Qty: 18 Finish: Lime Product Name: 18 Light LED Desk Lamp UPC: 088675440154
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Bulb Type: LED Qty: 18 Finish: Lime Product Name: 18 Light LED Desk Lamp UPC: 088675440154

Suppliers

Company
Product
Description
Supplier Links
LS-21170LIME Lamps-Desk/Piano Lamps - 665910 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21170LIME Lamps-Desk/Piano Lamps
665910
LS-21170LIME Lamps-Desk/Piano Lamps 665910
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Bulb Type: LED Qty: 18 Finish: Lime Product Name: 18 Light LED Desk Lamp UPC: 088675440154

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.50
Bulb
Type: LED
Qty: 18
Finish: Lime
Product Name: 18 Light LED Desk Lamp
UPC: 088675440154

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665910
Product Name LS-21170LIME Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details