Capital Lighting, Inc. LS-81415 Lamps-Floor Lamps 665875

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze with Marble Base Product Name: One Light Floor Lamp UPC: 088675443681
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze with Marble Base Product Name: One Light Floor Lamp UPC: 088675443681

Suppliers

Company
Product
Description
Supplier Links
LS-81415 Lamps-Floor Lamps - 665875 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81415 Lamps-Floor Lamps
665875
LS-81415 Lamps-Floor Lamps 665875
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze with Marble Base Product Name: One Light Floor Lamp UPC: 088675443681

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 62.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze with Marble Base
Product Name: One Light Floor Lamp
UPC: 088675443681

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665875
Product Name LS-81415 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details