Capital Lighting, Inc. LS-81413PS/FRO Lamps-Floor Lamps 665872

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 70.00 Bulb Type: Halogen Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Floor Lamp UPC: 088675444237 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 70.00 Bulb Type: Halogen Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Floor Lamp UPC: 088675444237 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-81413PS/FRO Lamps-Floor Lamps - 665872 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81413PS/FRO Lamps-Floor Lamps
665872
LS-81413PS/FRO Lamps-Floor Lamps 665872
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 70.00 Bulb Type: Halogen Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Floor Lamp UPC: 088675444237 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 70.00
Bulb
Type: Halogen
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Floor Lamp
UPC: 088675444237
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665872
Product Name LS-81413PS/FRO Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details