Capital Lighting, Inc. LS-81529 Lamps-Floor Lamps 665834

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome and Dark Walnut Product Name: One Light Floor Lamp UPC: 088675445401
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome and Dark Walnut Product Name: One Light Floor Lamp UPC: 088675445401

Suppliers

Company
Product
Description
Supplier Links
LS-81529 Lamps-Floor Lamps - 665834 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81529 Lamps-Floor Lamps
665834
LS-81529 Lamps-Floor Lamps 665834
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome and Dark Walnut Product Name: One Light Floor Lamp UPC: 088675445401

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 61.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome and Dark Walnut
Product Name: One Light Floor Lamp
UPC: 088675445401

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665834
Product Name LS-81529 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details