Capital Lighting, Inc. LS-8697 Lamps-Floor Lamps 665822

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675425960
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675425960

Suppliers

Company
Product
Description
Supplier Links
LS-8697 Lamps-Floor Lamps - 665822 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8697 Lamps-Floor Lamps
665822
LS-8697 Lamps-Floor Lamps 665822
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675425960

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 58.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675425960

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665822
Product Name LS-8697 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details