Capital Lighting, Inc. LS-81629 Lamps-Floor Lamps 665812

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 59.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675447016
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 59.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675447016

Suppliers

Company
Product
Description
Supplier Links
LS-81629 Lamps-Floor Lamps - 665812 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81629 Lamps-Floor Lamps
665812
LS-81629 Lamps-Floor Lamps 665812
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 59.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675447016

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 59.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675447016

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665812
Product Name LS-81629 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details