Capital Lighting, Inc. LS-8530PS/BLK Lamps-Floor Lamps 665802

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Black Product Name: One Light Floor Lamp UPC: 088675422532
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Black Product Name: One Light Floor Lamp UPC: 088675422532

Suppliers

Company
Product
Description
Supplier Links
LS-8530PS/BLK Lamps-Floor Lamps - 665802 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8530PS/BLK Lamps-Floor Lamps
665802
LS-8530PS/BLK Lamps-Floor Lamps 665802
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Black Product Name: One Light Floor Lamp UPC: 088675422532

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 57.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel and Black
Product Name: One Light Floor Lamp
UPC: 088675422532

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665802
Product Name LS-8530PS/BLK Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details