Capital Lighting, Inc. LS-21226D/BRZ Lamps-Desk/Piano Lamps 665791

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 19 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675441069
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 19 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675441069

Suppliers

Company
Product
Description
Supplier Links
LS-21226D/BRZ Lamps-Desk/Piano Lamps - 665791 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21226D/BRZ Lamps-Desk/Piano Lamps
665791
LS-21226D/BRZ Lamps-Desk/Piano Lamps 665791
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 19 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675441069

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 32.00
Bulb
Type: CFL
Qty: 1
Wattage: 19
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675441069

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665791
Product Name LS-21226D/BRZ Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details