Capital Lighting, Inc. LS-21254SILV Lamps-Desk/Piano Lamps 665775

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.25 Height: 16.00 Bulb Type: LED Qty: 12 Finish: Silver Product Name: 12 Light LED Desk Lamp UPC: 088675442547
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.25 Height: 16.00 Bulb Type: LED Qty: 12 Finish: Silver Product Name: 12 Light LED Desk Lamp UPC: 088675442547

Suppliers

Company
Product
Description
Supplier Links
LS-21254SILV Lamps-Desk/Piano Lamps - 665775 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21254SILV Lamps-Desk/Piano Lamps
665775
LS-21254SILV Lamps-Desk/Piano Lamps 665775
PRODUCT DETAILS / SPECS Width/Dia: 2.25 Height: 16.00 Bulb Type: LED Qty: 12 Finish: Silver Product Name: 12 Light LED Desk Lamp UPC: 088675442547

PRODUCT DETAILS / SPECS
Width/Dia: 2.25
Height: 16.00
Bulb
Type: LED
Qty: 12
Finish: Silver
Product Name: 12 Light LED Desk Lamp
UPC: 088675442547

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665775
Product Name LS-21254SILV Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details