Capital Lighting, Inc. LS-21276 Lamps-Desk/Piano Lamps 665769

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Desk / Table Lamp UPC: 088675440093
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Desk / Table Lamp UPC: 088675440093

Suppliers

Company
Product
Description
Supplier Links
LS-21276 Lamps-Desk/Piano Lamps - 665769 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21276 Lamps-Desk/Piano Lamps
665769
LS-21276 Lamps-Desk/Piano Lamps 665769
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Desk / Table Lamp UPC: 088675440093

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Table Desk / Table Lamp
UPC: 088675440093

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665769
Product Name LS-21276 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details